WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.472GHz Integrated, Chip Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.472GHz Integrated, Chip Surface Mount
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.472GHz Integrated, Chip Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF TXRX MODULE WIFI CHIP SMD
WiFi 802.11b/g/n Transceiver Module 2.412GHz ~ 2.472GHz Integrated, Chip Surface Mount
| DigiKey | Richardson RFPD | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | RF Modules | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 672-LILY-W132-00BTR-ND | LILY-W132-00B | LILY-W132-00B | LILY-W132-00B |
| Product Name | RF Transceiver Modules and Modems | WiFi Module | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2412 to 2472 MHz | 2412 to 2472 MHz | 2412 to 2472 MHz | |
| Sensitivity | -97 dBm | -97 dBm | -97 dBm | |
| Output Power | 19 dBm | 19 dBm | 19 dBm | |
| Package Type | Surface Mount; 37-SMD Module | Surface Mount; 37-SMD Module |