RF TXRX MODULE CELLULAR LTE SMD
RF TXRX MODULE CELLULAR LTE SMD
RF TXRX MODULE CELLULAR LTE SMD
RF TXRX MODULE CELLULAR LTE SMD
Cellular BeiDou, Galileo, GLONASS, GNSS, GPRS, GPS, GSM, LTE Transceiver Module 850MHz, 950MHz, 1.8GHz, 1.9GHz Antenna Not Included Surface Mount
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | Richardson RFPD | |
---|---|---|---|---|
Product Category | RF Modules | RF Transceivers | RF Transceivers | RF Modules |
Product Number | 672-LENA-R8001M10-00CCT-ND | LENA-R8001M10-00C | LENA-R8001M10-00C | LENAR8001M1000C |
Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems | 4G/LTE Embedded Cellular Module |
Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | ||
Operating Frequency | 850 to 1900 MHz | 850 to 1900 MHz | ||
Package Type | Surface Mount; 100-SMD Module | Surface Mount; 100-SMD Module | ||
Supply Voltage | 1.8 to 3.8 volts | 1.8 to 3.8 volts |