Bluetooth Bluetooth v5.0 Transceiver Module 2.3GHz ~ 2.5GHz Integrated, Trace Surface Mount
Bluetooth Bluetooth v5.0 Transceiver Module 2.3GHz ~ 2.5GHz Integrated, Trace Surface Mount
Bluetooth Bluetooth v5.0 Transceiver Module 2.3GHz ~ 2.5GHz Integrated, Trace Surface Mount
RF TXRX MOD BT TRACE ANT NORDIC
Bluetooth Bluetooth v5.0 Transceiver Module 2.3GHz ~ 2.5GHz Integrated, Trace Surface Mount
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | RF Modules | RF Transceivers | RF Transceivers |
| Product Number | 672-BMD-330-A-RTR-ND | BMD-330-A-R | BMD-330-A-R |
| Product Name | RF Transceiver Modules and Modems | RF and Wireless - RF Transceiver Modules and Modems | RF Transceiver Modules and Modems |
| RF Modulation | Frequency Shift Key | ||
| Features | RoHS | RoHS | |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) | -40.0 to 85.0 C (-40.0 to 185.0 F) | |
| Operating Frequency | 2300 to 2500 MHz | 2300 to 2500 MHz | |
| Sensitivity | -96 dBm | -96 dBm |