Tymphany Corporation Speakers SLS-135F32CP01-04

Description
3.14 Ohms Woofer Speaker 50W 50Hz ~ 5kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - SLS-135F32CP01-04-ND - DigiKey
Thief River Falls, MN, United States
3.14 Ohms Woofer Speaker 50W 50Hz ~ 5kHz Top Round

3.14 Ohms Woofer Speaker 50W 50Hz ~ 5kHz Top Round

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number SLS-135F32CP01-04-ND
Product Name Speakers
Resonance Frequency 52 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speaker - 314GCX-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
 - 7191970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 20 watts
Impedance 8 ohms
Frequency Response 350 to 5800 Hz
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
Home Audio, In-Ceiling Speaker - HSi 270 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details