Tymphany Corporation Speakers PMT-30N18AL03-04

Description
3.81 Ohms Full Range Speaker 1.5W 250Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - PMT-30N18AL03-04-ND - DigiKey
Thief River Falls, MN, United States
3.81 Ohms Full Range Speaker 1.5W 250Hz ~ 20kHz Top Round

3.81 Ohms Full Range Speaker 1.5W 250Hz ~ 20kHz Top Round

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number PMT-30N18AL03-04-ND
Product Name Speakers
Resonance Frequency 243 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeaker - G-SPK-070-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Flame Retardant
SPL 110 dB
Nominal Power 15 watts
View Details
 - 1218639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 15 watts
Impedance 8 ohms
Frequency Response 100 to 20000 Hz
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
Home Audio, In-Ceiling Speaker - HSi 430 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 8 ohms
Sensitivity 86 dB
View Details