Tymphany Corporation NE Woofer, 5.25" (130 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm NE149W-08

Description
Peerless Platinum Woofers (NE149W-08) NE Woofer, 5.25" (130 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm
Description
Peerless Platinum Woofers (NE149W-08) NE Woofer, 5.25" (130 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm

Suppliers

Company
Product
Description
Supplier Links
NE Woofer, 5.25
Cupertino, CA, USA
NE Woofer, 5.25" (130 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm
NE149W-08
NE Woofer, 5.25" (130 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm NE149W-08
Peerless Platinum Woofers (NE149W-08) NE Woofer, 5.25" (130 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm

Peerless Platinum Woofers (NE149W-08)
NE Woofer, 5.25" (130 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm

Supplier's Site

Technical Specifications

  Tymphany Corporation
Product Category Speakers
Product Number NE149W-08
Product Name NE Woofer, 5.25" (130 mm), wood fibre cone, NdFeB motor, round die cast alu frame, 8 ohm
Nominal Power 60 watts
Unlock Full Specs
to access all available technical data

Similar Products

302GCX SelecTone® 30W Hazardous Location Amplified Speakers - 302GCX-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Speaker Drivers - 1218642 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.15 inch (80 mm)
View Details
W7 10-inch Subwoofer Driver (750 W, 3 Ω) - 10W7-3 - JL Audio, Inc.
Specs
Nominal Power 750 watts
Impedance 3 ohms
Size 10.00 inch (254 mm)
View Details
PLS Full range, 2.0
Specs
Nominal Power 7 watts
Sensitivity 85.3 dB
Resonance Frequency 166 Hz
View Details
2 suppliers