Tymphany Corporation Speakers HPD-50N25PR00-32

Description
31.6 Ohms Full Range Speaker 20Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
31.6 Ohms Full Range Speaker 20Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - HPD-50N25PR00-32-ND - DigiKey
Thief River Falls, MN, United States
31.6 Ohms Full Range Speaker 20Hz ~ 20kHz Top Round

31.6 Ohms Full Range Speaker 20Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number HPD-50N25PR00-32-ND
Product Name Speakers
Resonance Frequency 70 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 526908 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 84 dB
Impedance 8 ohms
Size 1.01 inch (26 mm)
View Details
W3v3 12-inch Subwoofer Driver (500 W, 4 Ω) - 12W3v3-4 - JL Audio, Inc.
Specs
Nominal Power 500 watts
Impedance 4 ohms
Size 12.00 inch (305 mm)
View Details
Home Audio, In-Ceiling Speaker - CS 270 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details