Tymphany Corporation HDS Woofer, 5.25" (130 mm), PBB cone, cut alu basket, 8 ohm HDS-P830860

Description
Peerless Gold Woofers (HDS-P830860) HDS Woofer, 5.25" (130 mm), PBB cone, cut alu basket, 8 ohm
Request a Quote Datasheet
Description
Peerless Gold Woofers (HDS-P830860) HDS Woofer, 5.25" (130 mm), PBB cone, cut alu basket, 8 ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HDS Woofer, 5.25
Cupertino, CA, USA
HDS Woofer, 5.25" (130 mm), PBB cone, cut alu basket, 8 ohm
HDS-P830860
HDS Woofer, 5.25" (130 mm), PBB cone, cut alu basket, 8 ohm HDS-P830860
Peerless Gold Woofers (HDS-P830860) HDS Woofer, 5.25" (130 mm), PBB cone, cut alu basket, 8 ohm

Peerless Gold Woofers (HDS-P830860)
HDS Woofer, 5.25" (130 mm), PBB cone, cut alu basket, 8 ohm

Supplier's Site
Speakers - HDS-P830860-ND - DigiKey
Thief River Falls, MN, United States
6.35 Ohms Woofer Speaker 50W 60Hz ~ 5kHz Top Round

6.35 Ohms Woofer Speaker 50W 60Hz ~ 5kHz Top Round

Buy Now Datasheet

Technical Specifications

  Tymphany Corporation DigiKey
Product Category Speakers Speakers
Product Number HDS-P830860 HDS-P830860-ND
Product Name HDS Woofer, 5.25" (130 mm), PBB cone, cut alu basket, 8 ohm Speakers
Nominal Power 50 watts
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Miniature Speakers - 7675373 - RS Components, Ltd.
Specs
Size 0.91 inch (23 mm)
View Details
 - SVP-X12M - Wharfedale Pro
Wharfedale Pro
Specs
SPL 124 dB
Nominal Power 300 watts
Maximum Power 600 watts
View Details
Speaker - EC32PEI-4A - MISCO
Specs
Nominal Power 10 watts
Impedance 4 ohms
Sensitivity 87 dB
View Details