Tymphany Corporation Speakers FSL-1225R02-08

Description
7.39 Ohms Woofer Speaker 350W 60Hz ~ 600Hz Top Round
Request a Quote Datasheet
Description
7.39 Ohms Woofer Speaker 350W 60Hz ~ 600Hz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - FSL-1225R02-08-ND - DigiKey
Thief River Falls, MN, United States
7.39 Ohms Woofer Speaker 350W 60Hz ~ 600Hz Top Round

7.39 Ohms Woofer Speaker 350W 60Hz ~ 600Hz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number FSL-1225R02-08-ND
Product Name Speakers
Resonance Frequency 59 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 304GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Miniature Speakers - 1176047 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - JN8S-8B - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 93 dB
View Details