TXC Corporation Mems Oscillator, 6Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc TD-6.000MCD-T

Description
MEMS OSCILLATOR, 6MHZ, 2.5 X 2MM, CMOS; Frequency Nom:6MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:6MHz RoHS Compliant: Yes
Datasheet
Description
MEMS OSCILLATOR, 6MHZ, 2.5 X 2MM, CMOS; Frequency Nom:6MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:6MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Oscillator, 6Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc - 89T2041 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 6Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
89T2041
Mems Oscillator, 6Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc 89T2041
MEMS OSCILLATOR, 6MHZ, 2.5 X 2MM, CMOS; Frequency Nom:6MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:6MHz RoHS Compliant: Yes

MEMS OSCILLATOR, 6MHZ, 2.5 X 2MM, CMOS; Frequency Nom:6MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:6MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, Mems, Cmos, 6Mhz, Smd; Frequency Nom Txc - 79T3007 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 6Mhz, Smd; Frequency Nom Txc
79T3007
Oscillator, Mems, Cmos, 6Mhz, Smd; Frequency Nom Txc 79T3007
OSCILLATOR, MEMS, CMOS, 6MHz, SMD; Frequency Nom:6MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:6MHz RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 6MHz, SMD; Frequency Nom:6MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:6MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 89T2041
Product Name Mems Oscillator, 6Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 6 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 16 dBm
View Details
Crystals, Oscillators, Resonators - Crystals - 1366348-CM8V-T1A-32.768KHZ-4PF-20PPM-TA-QC - Win Source Electronics
Specs
Oscillator Type kHz Crystal (Tuning Fork)
Package / Form Factor 2-SMD, No Lead
Frequency 0.0328 MHz
View Details
3 suppliers
Oscillators - CS00094AC-J5-DCC-32.7707E-ND - DigiKey
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; 4-UFBGA, CSPBGA
Features / Standards Lead-Free
View Details
2 suppliers