TXC Corporation Mems Oscillator, 50Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc TD-50.000MCD-T

Description
MEMS OSCILLATOR, 50MHZ, 2.5 X 2MM, CMOS; Frequency Nom:50MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:50MHz RoHS Compliant: Yes
Datasheet
Description
MEMS OSCILLATOR, 50MHZ, 2.5 X 2MM, CMOS; Frequency Nom:50MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:50MHz RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Oscillator, 50Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc - 89T2038 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 50Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
89T2038
Mems Oscillator, 50Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc 89T2038
MEMS OSCILLATOR, 50MHZ, 2.5 X 2MM, CMOS; Frequency Nom:50MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:50MHz RoHS Compliant: Yes

MEMS OSCILLATOR, 50MHZ, 2.5 X 2MM, CMOS; Frequency Nom:50MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:50MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, Mems, Cmos, 50Mhz, Smd; Frequency Nom Txc - 79T2989 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 50Mhz, Smd; Frequency Nom Txc
79T2989
Oscillator, Mems, Cmos, 50Mhz, Smd; Frequency Nom Txc 79T2989
OSCILLATOR, MEMS, CMOS, 50MHz, SMD; Frequency Nom:50MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:50MHz RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 50MHz, SMD; Frequency Nom:50MHz; Oscillator Case:SMD, 2.5mm x 2mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:2.5V; Product Range:TD Series; Oscillator Output Compatibility:CMOS; Frequency:50MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Oscillators
Product Number 89T2038
Product Name Mems Oscillator, 50Mhz, 2.5 X 2Mm, Cmos; Frequency Nom Txc
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 50 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734630 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - 863-510BAA20M0000AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details
2 suppliers
Oscillators - 2195-OCXO-ULP8.192MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Surface Mount Oscillators - ECS-2016MV-100-BN-TR3 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers