TXC Corporation Crystals, Oscillators, Resonators - Oscillators TD-33.33333MDD-T

Description
Win Source Part Number: 1340376-TD-33.33333M DD-T Category: Crystals, Oscillators, Resonators - Oscillators Series: TD Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Frequency: 33.33333 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Voltage - Supply: 1.8V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1340376-TD-33.33333M DD-T Category: Crystals, Oscillators, Resonators - Oscillators Series: TD Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Frequency: 33.33333 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Voltage - Supply: 1.8V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1340376-TD-33.33333MDD-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1340376-TD-33.33333MDD-T
Crystals, Oscillators, Resonators - Oscillators 1340376-TD-33.33333MDD-T
Win Source Part Number: 1340376-TD-33.33333M DD-T Category: Crystals, Oscillators, Resonators - Oscillators Series: TD Type: XO (Standard) Package: Tape & Reel Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Frequency: 33.33333 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Voltage - Supply: 1.8V Mounting Type: Surface Mount Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Product Status: Obsolete

Win Source Part Number: 1340376-TD-33.33333MDD-T
Category: Crystals, Oscillators, Resonators - Oscillators
Series: TD
Type: XO (Standard)
Package: Tape & Reel
Size / Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Frequency: 33.33333 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±25ppm
Voltage - Supply: 1.8V
Mounting Type: Surface Mount
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: TXC CORPORATION
Product Status: Obsolete

Buy Now Datasheet
Oscillators - TD-33.33333MDD-T-ND - DigiKey
Thief River Falls, MN, United States
33.33333MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

33.33333MHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Oscillators Oscillators
Product Number 1340376-TD-33.33333MDD-T TD-33.33333MDD-T-ND
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO
Package / Form Factor 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Frequency 33.33 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillators - 863-510ACB153M600AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 20 ppm
View Details
3 suppliers
Crystals, Oscillators, Resonators - Oscillators - 971259-SIT9120AI-1B2-XXE150.000000 - Win Source Electronics
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency 150 MHz
View Details
2 suppliers