TXC Corporation Oscillators - TC37100002 TC37100002

Description
Manufacturer: TXC CORPORATION Win Source Part Number: 770952-TC37100002 Series: TC Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 37.125MHz Operating Supply Voltage: 1.8V Function: Enable/Disable Output: CMOS Frequency Stability: ±30ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.031" (0.80mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TXC CORPORATION Win Source Part Number: 770952-TC37100002 Series: TC Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 37.125MHz Operating Supply Voltage: 1.8V Function: Enable/Disable Output: CMOS Frequency Stability: ±30ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.031" (0.80mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TC37100002 - 770952-TC37100002 - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - TC37100002
770952-TC37100002
Oscillators - TC37100002 770952-TC37100002
Manufacturer: TXC CORPORATION Win Source Part Number: 770952-TC37100002 Series: TC Packaging: Reel package Type: MEMS (Silicon) Operating Temperature Range: -40°C ~ 85°C Package: 4-SMD, No Lead Mounting: SMD Frequency: 37.125MHz Operating Supply Voltage: 1.8V Function: Enable/Disable Output: CMOS Frequency Stability: ±30ppm Categories: Crystals, Oscillators, Resonators Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Height - Seated (Maximum): 0.031" (0.80mm) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: TXC CORPORATION
Win Source Part Number: 770952-TC37100002
Series: TC
Packaging: Reel package
Type: MEMS (Silicon)
Operating Temperature Range: -40°C ~ 85°C
Package: 4-SMD, No Lead
Mounting: SMD
Frequency: 37.125MHz
Operating Supply Voltage: 1.8V
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±30ppm
Categories: Crystals, Oscillators, Resonators
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height - Seated (Maximum): 0.031" (0.80mm)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 770952-TC37100002
Product Name Oscillators - TC37100002
Oscillator Type MEMS (Silicon)
Package / Form Factor Surface Mount
Frequency 37.12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Crystal Oscillator - SMD-2520 165 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Supply Voltage 3.3 Volts
View Details
Programmable Timers and Oscillators - CY2X014LXI122T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details