TXC Corporation Oscillators TC-8.000MBD-T

Description
8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2272-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2272-2-ND
Oscillators 887-2272-2-ND
8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

8MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 8Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 89T1980 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 8Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
89T1980
Mems Oscillator, 8Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 89T1980
MEMS OSCILLATOR, 8MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:8MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; Frequency:8MHzRoHS Compliant: Yes

MEMS OSCILLATOR, 8MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:8MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; Frequency:8MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, Mems, Cmos, 8Mhz, Smd; Frequency Nom Txc - 79T2647 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 8Mhz, Smd; Frequency Nom Txc
79T2647
Oscillator, Mems, Cmos, 8Mhz, Smd; Frequency Nom Txc 79T2647
OSCILLATOR, MEMS, CMOS, 8MHz, SMD; Frequency Nom:8MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; Frequency:8MHz RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 8MHz, SMD; Frequency Nom:8MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; Frequency:8MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-2272-2-ND 89T1980 79T2647
Product Name Oscillators Mems Oscillator, 8Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc Oscillator, Mems, Cmos, 8Mhz, Smd; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - CY2XF23LXI625T - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 78.12 to 625 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Oscillator - SMD-2520 165 series 24.576MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24.58 MHz
Supply Voltage 3.3 Volts
View Details
4 Pin Oscillator S3 - S32505-125.000-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 125 MHz
Frequency Stability 50 ppm
View Details
Oscillators - 863-510BAA74M2500AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 50 ppm
View Details