TXC Corporation Oscillators TC-6.000MBD-T

Description
6MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
6MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2259-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2259-2-ND
Oscillators 887-2259-2-ND
6MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

6MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators TC-6.000MBD-T
MEMS OSC XO 6.0000MHZ CMOS SMD

MEMS OSC XO 6.0000MHZ CMOS SMD

Supplier's Site
Mems Oscillator, 6Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 89T1967 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 6Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
89T1967
Mems Oscillator, 6Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 89T1967
MEMS OSCILLATOR, 6MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:6MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; Frequency:6MHzRoHS Compliant: Yes

MEMS OSCILLATOR, 6MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:6MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; Frequency:6MHzRoHS Compliant: Yes

Supplier's Site Datasheet
Mems Osc, 6Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 79T2569 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, 6Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
79T2569
Mems Osc, 6Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 79T2569
MEMS OSC, 6MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:6MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; Frequency:6MHz RoHS Compliant: Yes

MEMS OSC, 6MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:6MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; Frequency:6MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators Oscillators
Product Number 887-2259-2-ND TC-6.000MBD-T 89T1967 79T2569
Product Name Oscillators Oscillators Mems Oscillator, 6Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc Mems Osc, 6Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2XF32FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 27MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Supply Voltage 3.3 Volts
View Details
6 Pin Oscillator S7A LVPECL - S7A25025-155.520-P-R - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S7A LVPECL
Frequency 156 MHz
Frequency Stability 25 ppm
View Details
Oscillators - 500DCBE135M000ACH-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details