TXC Corporation Crystals, Oscillators, Resonators - Oscillators TC-54.000MBD-T

Description
Win Source Part Number: 1027596-TC-54.000MBD -T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: TC Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 54 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 25mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): TA-50.000MBD-T; TA-57.849MBD-T; TA-49.152MBD-T; ASE-50.000MHZ-LR-T; ASV-50.000MHZ-EJ-T; ACOL-50.000MHZ-EK; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Other Names: 887-2257-2,887-2257- 1,887-2257,887-2257- ND,TC-54.000MBD-T-ND ,887-2257-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1027596-TC-54.000MBD -T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: TC Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 54 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 25mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): TA-50.000MBD-T; TA-57.849MBD-T; TA-49.152MBD-T; ASE-50.000MHZ-LR-T; ASV-50.000MHZ-EJ-T; ACOL-50.000MHZ-EK; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Other Names: 887-2257-2,887-2257- 1,887-2257,887-2257- ND,TC-54.000MBD-T-ND ,887-2257-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1027596-TC-54.000MBD-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1027596-TC-54.000MBD-T
Crystals, Oscillators, Resonators - Oscillators 1027596-TC-54.000MBD-T
Win Source Part Number: 1027596-TC-54.000MBD -T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: TC Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.031" (0.80mm) Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 54 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 25mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) Alternative Parts (Cross-Reference): TA-50.000MBD-T; TA-57.849MBD-T; TA-49.152MBD-T; ASE-50.000MHZ-LR-T; ASV-50.000MHZ-EJ-T; ACOL-50.000MHZ-EK; ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Other Names: 887-2257-2,887-2257- 1,887-2257,887-2257- ND,TC-54.000MBD-T-ND ,887-2257-6 Product Status: Obsolete

Win Source Part Number: 1027596-TC-54.000MBD-T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: TC
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 54 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 25mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
Alternative Parts (Cross-Reference): TA-50.000MBD-T; TA-57.849MBD-T; TA-49.152MBD-T; ASE-50.000MHZ-LR-T; ASV-50.000MHZ-EJ-T; ACOL-50.000MHZ-EK;
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: TXC CORPORATION
Other Names: 887-2257-2,887-2257-1,887-2257,887-2257-ND,TC-54.000MBD-T-ND,887-2257-6
Product Status: Obsolete

Buy Now Datasheet
Oscillators - 887-2257-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2257-2-ND
Oscillators 887-2257-2-ND
54MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

54MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators TC-54.000MBD-T
MEMS OSC XO 54.0000MHZ CMOS SMD

MEMS OSC XO 54.0000MHZ CMOS SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 1027596-TC-54.000MBD-T 887-2257-2-ND TC-54.000MBD-T
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 54 MHz 54 MHz
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - CY2X014LXI125T - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers
Oscillators - VCO 7311 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 3000 to 6000 MHz
Output Power 10 dBm
View Details
Oscillators - X136-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details