44MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
OSCILLATOR, MEMS, CMOS, 44MHz, SMD; Frequency Nom:44MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; Frequency:44MHz RoHS Compliant: Yes
MEMS OSCILLATOR, 44MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:44MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Oscillators | Oscillators |
| Product Number | 887-2253-2-ND | 79T2533 |
| Product Name | Oscillators | Oscillator, Mems, Cmos, 44Mhz, Smd; Frequency Nom Txc |
| Oscillator Type | XO | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount |
| Features / Standards | Lead-Free | RoHS |
| Frequency Stability | 25 ppm | 25 ppm |