TXC Corporation Oscillators TC-40.000MBD-T

Description
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2252-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2252-2-ND
Oscillators 887-2252-2-ND
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, Mems, Cmos, 40Mhz, Smd, Full Reel; Frequency Nom Txc - 79T2527 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 40Mhz, Smd, Full Reel; Frequency Nom Txc
79T2527
Oscillator, Mems, Cmos, 40Mhz, Smd, Full Reel; Frequency Nom Txc 79T2527
OSCILLATOR, MEMS, CMOS, 40MHz, SMD, FULL REEL; Frequency Nom:40MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 40MHz, SMD, FULL REEL; Frequency Nom:40MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2252-2-ND 79T2527
Product Name Oscillators Oscillator, Mems, Cmos, 40Mhz, Smd, Full Reel; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7604-C7 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Programmable Oscillators - 510ACA-ABAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details