TXC Corporation Oscillators TC-30.000MBE-T

Description
30MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
30MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TC-30.000MBE-T-ND - DigiKey
Thief River Falls, MN, United States
30MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

30MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number TC-30.000MBE-T-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Timers and Oscillators - TLC556MDG4 - Quarktwin Technology Ltd.
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Features / Standards RoHS
View Details
Crystal Oscillators - 7960536 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
Oscillators - 8520 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1075M-66 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 66.67 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details