TXC Corporation Oscillators TC-19.200MBD-T

Description
19.2MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
19.2MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2226-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2226-2-ND
Oscillators 887-2226-2-ND
19.2MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

19.2MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 19.2Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc - 89T1934 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 19.2Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
89T1934
Mems Oscillator, 19.2Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc 89T1934
MEMS OSCILLATOR, 19.2MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:19.2MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 19.2MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:19.2MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, Mems, Cmos, 19.2Mhz, Smd; Frequency Nom Txc - 79T2371 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 19.2Mhz, Smd; Frequency Nom Txc
79T2371
Oscillator, Mems, Cmos, 19.2Mhz, Smd; Frequency Nom Txc 79T2371
OSCILLATOR, MEMS, CMOS, 19.2MHz, SMD; Frequency Nom:19.2MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; No. of Pins:4 RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 19.2MHz, SMD; Frequency Nom:19.2MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2226-2-ND 89T1934
Product Name Oscillators Mems Oscillator, 19.2Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 7110 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 15 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Oscillators - SIT9005AIF72D25DB100.000000D - 895178-SIT9005AIF72D25DB100.000000D - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1 Hz to 462.5 kHz Oscillators - SiT1569AC-J3-25E-0000.200000 - SiTime Corporation
Specs
Package / Form Factor 1.5x0.8
Frequency 2.00E-4 MHz
Frequency Stability 50 ppm
View Details