15MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
MEMS OSCILLATOR, 15MHZ, 3.2 X 2.5MM, CMOS; Frequency Nom:15MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes
OSCILLATOR, MEMS, CMOS, 15MHz, SMD; Frequency Nom:15MHz; Oscillator Case:SMD, 3.2mm x 2.5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TC Series; Oscillator Output Compatibility:CMOS; Frequency:15MHz RoHS Compliant: Yes
MEMS OSC XO 15.0000MHZ CMOS SMD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 887-2219-2-ND | 89T1927 | TC-15.000MBD-T |
| Product Name | Oscillators | Mems Oscillator, 15Mhz, 3.2 X 2.5Mm, Cmos; Frequency Nom Txc | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | RoHS | |
| Frequency Stability | 25 ppm | 25 ppm | 25 ppm |