TXC Corporation Crystals, Oscillators, Resonators - Oscillators TB-68.000MDE-T

Description
Win Source Part Number: 1097825-TB-68.000MDE -T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: TB Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 68 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Alternative Parts (Cross-Reference): SIT1602BI-83-33E-66. 000000X; SIT1602BC-23-18E-66. 000000G; CB3LV-3I-66M0000; ASFL1-66.666MHZ-EC-T ; ASFL1-64.000MHZ-EC-T ; 7W-66.6666MBB-T; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1097825-TB-68.000MDE -T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: TB Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 68 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Alternative Parts (Cross-Reference): SIT1602BI-83-33E-66. 000000X; SIT1602BC-23-18E-66. 000000G; CB3LV-3I-66M0000; ASFL1-66.666MHZ-EC-T ; ASFL1-64.000MHZ-EC-T ; 7W-66.6666MBB-T; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1097825-TB-68.000MDE-T - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1097825-TB-68.000MDE-T
Crystals, Oscillators, Resonators - Oscillators 1097825-TB-68.000MDE-T
Win Source Part Number: 1097825-TB-68.000MDE -T Category: Crystals, Oscillators, Resonators>Oscillato rs Series: TB Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.031" (0.80mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 68 MHz Function: Enable/Disable Output: CMOS Frequency Stability: ±50ppm Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Alternative Parts (Cross-Reference): SIT1602BI-83-33E-66. 000000X; SIT1602BC-23-18E-66. 000000G; CB3LV-3I-66M0000; ASFL1-66.666MHZ-EC-T ; ASFL1-64.000MHZ-EC-T ; 7W-66.6666MBB-T; ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 1 (Unlimited) Base Resonator: MEMS HTSUS: 8542.39.0001 Mfr: TXC CORPORATION Product Status: Obsolete

Win Source Part Number: 1097825-TB-68.000MDE-T
Category: Crystals, Oscillators, Resonators>Oscillators
Series: TB
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.031" (0.80mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 68 MHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±50ppm
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Alternative Parts (Cross-Reference): SIT1602BI-83-33E-66.000000X; SIT1602BC-23-18E-66.000000G; CB3LV-3I-66M0000; ASFL1-66.666MHZ-EC-T; ASFL1-64.000MHZ-EC-T; 7W-66.6666MBB-T;
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Base Resonator: MEMS
HTSUS: 8542.39.0001
Mfr: TXC CORPORATION
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1097825-TB-68.000MDE-T
Product Name Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 68 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
Surface Mount Oscillators - ECS-1618 - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
Oscillators - VCO 7321 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 11500 MHz
Output Power 16 dBm
View Details