TXC Corporation Oscillators TA-66.667MBD-T

Description
66.667MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
66.667MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2118-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2118-2-ND
Oscillators 887-2118-2-ND
66.667MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

66.667MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 66.667Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 89T1898 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 66.667Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
89T1898
Mems Oscillator, 66.667Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 89T1898
MEMS OSCILLATOR, 66.667MHZ, 7 X 5MM, CMOS; Frequency Nom:66.667MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 66.667MHZ, 7 X 5MM, CMOS; Frequency Nom:66.667MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site
Oscillator, Mems, Cmos, 66.667Mhz, Smd; Frequency Nom Txc - 79T1722 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 66.667Mhz, Smd; Frequency Nom Txc
79T1722
Oscillator, Mems, Cmos, 66.667Mhz, Smd; Frequency Nom Txc 79T1722
OSCILLATOR, MEMS, CMOS, 66.667MHz, SMD; Frequency Nom:66.667MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; No. of Pins:4 RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 66.667MHz, SMD; Frequency Nom:66.667MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2118-2-ND 89T1898
Product Name Oscillators Mems Oscillator, 66.667Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - TLC556MDR - 1108378-TLC556MDR - Win Source Electronics
Specs
Oscillator Type 555 Type, Timer/Oscillator (Dual)
Package / Form Factor Surface Mount; 14-SOIC
Frequency 2.1 MHz
View Details
3 suppliers
Oscillators - Direct Synthesizer - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 8000 to 27000 MHz
Output Power 13 dBm
View Details
4 Pin Oscillator TX32 - TX32-33025S-12.288-X-R - Aker Technology USA Corporation
Specs
Oscillator Type TCXO
Package / Form Factor Surface Mount; TX32
Frequency 12.29 MHz
View Details
2 suppliers