TXC Corporation Oscillators TA-6.000MBD-T

Description
6MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
6MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2113-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2113-2-ND
Oscillators 887-2113-2-ND
6MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

6MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators TA-6.000MBD-T
MEMS OSC XO 6.0000MHZ CMOS SMD

MEMS OSC XO 6.0000MHZ CMOS SMD

Supplier's Site
Oscillator, Mems, Cmos, 6Mhz, Smd; Frequency Nom Txc - 79T1692 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 6Mhz, Smd; Frequency Nom Txc
79T1692
Oscillator, Mems, Cmos, 6Mhz, Smd; Frequency Nom Txc 79T1692
OSCILLATOR, MEMS, CMOS, 6MHz, SMD; Frequency Nom:6MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:6MHz RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 6MHz, SMD; Frequency Nom:6MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:6MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Mems Oscillator, 6Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 89T1893 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 6Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
89T1893
Mems Oscillator, 6Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 89T1893
MEMS OSCILLATOR, 6MHZ, 7 X 5MM, CMOS; Frequency Nom:6MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:6MHz RoHS Compliant: Yes

MEMS OSCILLATOR, 6MHZ, 7 X 5MM, CMOS; Frequency Nom:6MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:6MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-2113-2-ND TA-6.000MBD-T 79T1692
Product Name Oscillators Oscillators Oscillator, Mems, Cmos, 6Mhz, Smd; Frequency Nom Txc
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 2195-OV-7604-C7-32.768KHZ-20PPM-TA-QCCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
2 suppliers
Oscillators - 336-500DSBB25M0000ACH-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 250 ppm
View Details
Surface Mount Oscillators - ECS-1612MV-036-CN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers