TXC Corporation Oscillators TA-50.000MBD-T

Description
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2110-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2110-2-ND
Oscillators 887-2110-2-ND
50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

50MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 50Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 89T1890 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 50Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
89T1890
Mems Oscillator, 50Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 89T1890
MEMS OSCILLATOR, 50MHZ, 7 X 5MM, CMOS; Frequency Nom:50MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:50MHz RoHS Compliant: Yes

MEMS OSCILLATOR, 50MHZ, 7 X 5MM, CMOS; Frequency Nom:50MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:50MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Mems Osc, 50Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 79T1674 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, 50Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
79T1674
Mems Osc, 50Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 79T1674
MEMS OSC, 50MHZ, 7 X 5MM, CMOS; Frequency Nom:50MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:50MHz RoHS Compliant: Yes

MEMS OSC, 50MHZ, 7 X 5MM, CMOS; Frequency Nom:50MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:50MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2110-2-ND 89T1890
Product Name Oscillators Mems Oscillator, 50Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Oscillators - 1921640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor 8 SO
Features / Standards RoHS
Frequency 100 MHz
View Details
Oscillators - 863-510ABA25M0000AAGR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details
2 suppliers
Oscillators - 2195-OCXOVT-AV510MHZ-ND - DigiKey
Specs
Oscillator Type OCXO
Package / Form Factor Through Hole; 14-DIP Module, 4 Leads
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
Oscillators - X134-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details