TXC Corporation Oscillators TA-48.000MBD-T

Description
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2108-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2108-2-ND
Oscillators 887-2108-2-ND
48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

48MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, Mems, Cmos, 48Mhz, Smd; Frequency Nom Txc - 79T1662 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 48Mhz, Smd; Frequency Nom Txc
79T1662
Oscillator, Mems, Cmos, 48Mhz, Smd; Frequency Nom Txc 79T1662
OSCILLATOR, MEMS, CMOS, 48MHz, SMD; Frequency Nom:48MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:48MHz RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 48MHz, SMD; Frequency Nom:48MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:48MHz RoHS Compliant: Yes

Supplier's Site
Mems Oscillator, 48Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 89T1888 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 48Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
89T1888
Mems Oscillator, 48Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 89T1888
MEMS OSCILLATOR, 48MHZ, 7 X 5MM, CMOS; Frequency Nom:48MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:48MHz RoHS Compliant: Yes

MEMS OSCILLATOR, 48MHZ, 7 X 5MM, CMOS; Frequency Nom:48MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:48MHz RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2108-2-ND 79T1662
Product Name Oscillators Oscillator, Mems, Cmos, 48Mhz, Smd; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Oscillators - 1734632 - RS Components, Ltd.
Specs
Oscillator Type Xo
Package / Form Factor Dip14
Features / Standards RoHS
View Details
4 Pin Oscillator S5 Low EMI - S53305T-66.666-X-LE-2.0 - Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S5 Low EMI
Frequency 66.67 MHz
Frequency Stability 50 ppm
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type TCXO
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Programmable Oscillators - CY25701FLXCT-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-CLCC
Features / Standards Lead-Free; Programmable
View Details
2 suppliers