TXC Corporation Oscillators TA-40.000MBD-T

Description
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2106-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2106-2-ND
Oscillators 887-2106-2-ND
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 887-2106-1-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2106-1-ND
Oscillators 887-2106-1-ND
40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

40MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, Mems, Cmos, 40Mhz, Smd; Frequency Nom Txc - 79T1650 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 40Mhz, Smd; Frequency Nom Txc
79T1650
Oscillator, Mems, Cmos, 40Mhz, Smd; Frequency Nom Txc 79T1650
OSCILLATOR, MEMS, CMOS, 40MHz, SMD; Frequency Nom:40MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:40MHz RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 40MHz, SMD; Frequency Nom:40MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:40MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Mems Oscillator, 40Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 89T1886 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 40Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
89T1886
Mems Oscillator, 40Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 89T1886
MEMS OSCILLATOR, 40MHZ, 7 X 5MM, CMOS; Frequency Nom:40MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:40MHz RoHS Compliant: Yes

MEMS OSCILLATOR, 40MHZ, 7 X 5MM, CMOS; Frequency Nom:40MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:40MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillators TA-40.000MBD-T
MEMS OSC XO 40.0000MHZ CMOS SMD

MEMS OSC XO 40.0000MHZ CMOS SMD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Oscillators Oscillators Oscillators
Product Number 887-2106-2-ND 79T1650 TA-40.000MBD-T
Product Name Oscillators Oscillator, Mems, Cmos, 40Mhz, Smd; Frequency Nom Txc Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details
Oscillators - X129-ND - DigiKey
ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Through Hole; 14-DIP, 4 Leads (Full Size, Metal Can)
Frequency Stability 100 ppm
View Details
Programmable Timers and Oscillators - TPL5100DGSR - Quarktwin Technology Ltd.
Specs
Oscillator Type Programmable Timer
Package / Form Factor Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width)
Features / Standards RoHS
View Details
2 suppliers
Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details