TXC Corporation Oscillators TA-4.000MBD-T

Description
4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2104-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2104-2-ND
Oscillators 887-2104-2-ND
4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

4MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 4Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 89T1884 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 4Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
89T1884
Mems Oscillator, 4Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 89T1884
MEMS OSCILLATOR, 4MHZ, 7 X 5MM, CMOS; Frequency Nom:4MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:4MHz RoHS Compliant: Yes

MEMS OSCILLATOR, 4MHZ, 7 X 5MM, CMOS; Frequency Nom:4MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:4MHz RoHS Compliant: Yes

Supplier's Site Datasheet
Mems Osc, 4Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 79T1638 - Newark, An Avnet Company
Chicago, IL, United States
Mems Osc, 4Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
79T1638
Mems Osc, 4Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 79T1638
MEMS OSC, 4MHZ, 7 X 5MM, CMOS; Frequency Nom:4MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:4MHz; No. of Pins:4RoHS Compliant: Yes

MEMS OSC, 4MHZ, 7 X 5MM, CMOS; Frequency Nom:4MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:4MHz; No. of Pins:4RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-2104-2-ND 89T1884 79T1638
Product Name Oscillators Mems Oscillator, 4Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc Mems Osc, 4Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - DTO 6564 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 18000 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator (Medical Grade) - OV-7605-C8 Medical - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
Clock/Timing - Programmable Timers and Oscillators - DS4425AN+ - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 425 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
32 kHz TCXOs - SiT1566AC-JV-30E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details