TXC Corporation Oscillators TA-32.768MBD-T

Description
32.768MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
32.768MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2097-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2097-2-ND
Oscillators 887-2097-2-ND
32.768MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillator, Mems, Cmos, 32.768Mhz, Smd; Frequency Nom Txc - 79T1596 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 32.768Mhz, Smd; Frequency Nom Txc
79T1596
Oscillator, Mems, Cmos, 32.768Mhz, Smd; Frequency Nom Txc 79T1596
OSCILLATOR, MEMS, CMOS, 32.768MHz, SMD; Frequency Nom:32.768MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; No. of Pins:4 RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 32.768MHz, SMD; Frequency Nom:32.768MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; No. of Pins:4 RoHS Compliant: Yes

Supplier's Site
Mems Oscillator, 32.768Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 89T1877 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 32.768Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
89T1877
Mems Oscillator, 32.768Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 89T1877
MEMS OSCILLATOR, 32.768MHZ, 7 X 5MM, CMOS; Frequency Nom:32.768MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 32.768MHZ, 7 X 5MM, CMOS; Frequency Nom:32.768MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Oscillators Oscillators
Product Number 887-2097-2-ND 79T1596
Product Name Oscillators Oscillator, Mems, Cmos, 32.768Mhz, Smd; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 8500 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 6000 MHz
Output Power 10 dBm
View Details
100.000 kHz Low Power Clock Oscillator - OM-0100-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AC-H5-DCC-00.002 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 2.00E-6 MHz
Frequency Stability 75 ppm
View Details