TXC Corporation Oscillators TA-22.5792MBD-T

Description
22.5792MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
22.5792MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 887-2084-2-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
887-2084-2-ND
Oscillators 887-2084-2-ND
22.5792MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

22.5792MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Mems Oscillator, 22.5792Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc - 89T1864 - Newark, An Avnet Company
Chicago, IL, United States
Mems Oscillator, 22.5792Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc
89T1864
Mems Oscillator, 22.5792Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc 89T1864
MEMS OSCILLATOR, 22.5792MHZ, 7 X 5MM, CMOS; Frequency Nom:22.5792MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

MEMS OSCILLATOR, 22.5792MHZ, 7 X 5MM, CMOS; Frequency Nom:22.5792MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS RoHS Compliant: Yes

Supplier's Site Datasheet
Oscillator, Mems, Cmos, 22.5792Mhz, Smd; Frequency Nom Txc - 79T1518 - Newark, An Avnet Company
Chicago, IL, United States
Oscillator, Mems, Cmos, 22.5792Mhz, Smd; Frequency Nom Txc
79T1518
Oscillator, Mems, Cmos, 22.5792Mhz, Smd; Frequency Nom Txc 79T1518
OSCILLATOR, MEMS, CMOS, 22.5792MHz, SMD; Frequency Nom:22.5792MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; No. of Pins:4RoHS Compliant: Yes

OSCILLATOR, MEMS, CMOS, 22.5792MHz, SMD; Frequency Nom:22.5792MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; No. of Pins:4RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Oscillators Oscillators Oscillators
Product Number 887-2084-2-ND 89T1864 79T1518
Product Name Oscillators Mems Oscillator, 22.5792Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc Oscillator, Mems, Cmos, 22.5792Mhz, Smd; Frequency Nom Txc
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount Surface Mount
Features / Standards Lead-Free RoHS
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1566AI-JE-25E-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - TK961 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 390 MHz
Output Power 9 dBm
View Details
Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Oscillator Crystal - 510BAA48M0000AAGR - Richardson RFPD
Specs
Frequency 48 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers