12.5MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
12.5MHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
MEMS OSCILLATOR, 12.5MHZ, 7 X 5MM, CMOS; Frequency Nom:12.5MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; No. of Pins:4 RoHS Compliant: Yes
OSCILLATOR, MEMS, CMOS, 12.5MHz, SMD; Frequency Nom:12.5MHz; Oscillator Case:SMD, 7mm x 5mm; Frequency Stability + / -:25ppm; Supply Voltage Nom:3.3V; Product Range:TA Series; Oscillator Output Compatibility:CMOS; Frequency:12.5MHz RoHS Compliant: Yes
MEMS OSC XO 12.5000MHZ CMOS SMD
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Oscillators | Oscillators | Oscillators |
| Product Number | 887-2066-2-ND | 89T1845 | TA-12.500MBD-T |
| Product Name | Oscillators | Mems Oscillator, 12.5Mhz, 7 X 5Mm, Cmos; Frequency Nom Txc | Oscillators |
| Oscillator Type | XO | XO; XO (Standard) | |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead | Surface Mount | Surface Mount; Surface Mount |
| Features / Standards | Lead-Free | RoHS | |
| Frequency Stability | 25 ppm | 25 ppm |