QST Products LLC Oscillators QTM750-18.432MBE-T

Description
7.0X5.0MM 50PPM @ -40C -45C 3.3V
Request a Quote Datasheet
Description
7.0X5.0MM 50PPM @ -40C -45C 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4981-QTM750-18.432MBE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
7.0X5.0MM 50PPM @ -40C -45C 3.3V

7.0X5.0MM 50PPM @ -40C -45C 3.3V

Buy Now Datasheet
Oscillators - 4981-QTM750-18.432MBE-TTR-ND - DigiKey
Thief River Falls, MN, United States
7.0X5.0MM 50PPM @ -40C -45C 3.3V

7.0X5.0MM 50PPM @ -40C -45C 3.3V

Buy Now Datasheet
Oscillators - 4981-QTM750-18.432MBE-TCT-ND - DigiKey
Thief River Falls, MN, United States
7.0X5.0MM 50PPM @ -40C -45C 3.3V

7.0X5.0MM 50PPM @ -40C -45C 3.3V

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4981-QTM750-18.432MBE-TDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - SYN 6458 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-OM-7604-C7-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - HSP45106JC-33 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 33 MHz
View Details
32 kHz TCXOs - SiT1566A-JE-0001 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details