QST Products LLC Oscillators QTM252J-8.000MDJ-T

Description
2.5X2.0 CMOS 1.8V 50PPM -40~105C
Request a Quote Datasheet
Description
2.5X2.0 CMOS 1.8V 50PPM -40~105C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4981-QTM252J-8.000MDJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
2.5X2.0 CMOS 1.8V 50PPM -40~105C

2.5X2.0 CMOS 1.8V 50PPM -40~105C

Buy Now Datasheet
Oscillators - 4981-QTM252J-8.000MDJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
2.5X2.0 CMOS 1.8V 50PPM -40~105C

2.5X2.0 CMOS 1.8V 50PPM -40~105C

Buy Now Datasheet
Oscillators - 4981-QTM252J-8.000MDJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.5X2.0 CMOS 1.8V 50PPM -40~105C

2.5X2.0 CMOS 1.8V 50PPM -40~105C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4981-QTM252J-8.000MDJ-TCT-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
32.768 kHz Low Power Clock Oscillator - OM-7605-C8 - Micro Crystal AG
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
View Details
1 Hz to 462.5 kHz Oscillators - SiT1534AI-H4-DCC-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details