QST Products LLC Oscillators QTM252J-6.000MBJ-T

Description
2.5X2.0 CMOS 3.3V 50PPM -40~105C
Request a Quote Datasheet
Description
2.5X2.0 CMOS 3.3V 50PPM -40~105C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4981-QTM252J-6.000MBJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
2.5X2.0 CMOS 3.3V 50PPM -40~105C

2.5X2.0 CMOS 3.3V 50PPM -40~105C

Buy Now Datasheet
Oscillators - 4981-QTM252J-6.000MBJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
2.5X2.0 CMOS 3.3V 50PPM -40~105C

2.5X2.0 CMOS 3.3V 50PPM -40~105C

Buy Now Datasheet
Oscillators - 4981-QTM252J-6.000MBJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.5X2.0 CMOS 3.3V 50PPM -40~105C

2.5X2.0 CMOS 3.3V 50PPM -40~105C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4981-QTM252J-6.000MBJ-TDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - FLO 6139-6565-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 18000 MHz
Output Power 10 dBm
View Details
32 kHz Oscillators - SiT1533AC-H5-AA3-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details
Programmable Timers and Oscillators - CY25701FJXCT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 4-SMD, J-Lead
Features / Standards RoHS
View Details
2 suppliers