QST Products LLC Oscillators QTM252J-40.000MBJ-T

Description
2.5X2.0 CMOS 3.3V 50PPM -40~105C
Request a Quote Datasheet
Description
2.5X2.0 CMOS 3.3V 50PPM -40~105C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4981-QTM252J-40.000MBJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
2.5X2.0 CMOS 3.3V 50PPM -40~105C

2.5X2.0 CMOS 3.3V 50PPM -40~105C

Buy Now Datasheet
Oscillators - 4981-QTM252J-40.000MBJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.5X2.0 CMOS 3.3V 50PPM -40~105C

2.5X2.0 CMOS 3.3V 50PPM -40~105C

Buy Now Datasheet
Oscillators - 4981-QTM252J-40.000MBJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
2.5X2.0 CMOS 3.3V 50PPM -40~105C

2.5X2.0 CMOS 3.3V 50PPM -40~105C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4981-QTM252J-40.000MBJ-TDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - Seven Channel Indirect Synthesizer - Crane Aerospace & Electronics
Specs
Frequency 2000 to 8000 MHz
Output Power 11 dBm
View Details
Oscillators - 2195-200675-MCSOVT-B16.384MHZE/DJ/L-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clocks and timing solutions - CYPRESS™ Oscillators - CY29412FLXI - CY29412FLXI - Infineon Technologies AG
Specs
Oscillator Type XO
Frequency 15 to 2100 MHz
Supply Voltage 1.71 V 3.63 V
View Details
Surface Mount Oscillators - ECOC-2522-12.800-5GS - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
2 suppliers