QST Products LLC Oscillators QTM216J-12.000MBJ-T

Description
2.0X1.6 CMOS 3.3V 50PPM -40~105C
Request a Quote Datasheet
Description
2.0X1.6 CMOS 3.3V 50PPM -40~105C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 4981-QTM216J-12.000MBJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
2.0X1.6 CMOS 3.3V 50PPM -40~105C

2.0X1.6 CMOS 3.3V 50PPM -40~105C

Buy Now Datasheet
Oscillators - 4981-QTM216J-12.000MBJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.0X1.6 CMOS 3.3V 50PPM -40~105C

2.0X1.6 CMOS 3.3V 50PPM -40~105C

Buy Now Datasheet
Oscillators - 4981-QTM216J-12.000MBJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
2.0X1.6 CMOS 3.3V 50PPM -40~105C

2.0X1.6 CMOS 3.3V 50PPM -40~105C

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 4981-QTM216J-12.000MBJ-TDKR-ND
Product Name Oscillators
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 50 ppm
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz Oscillators - SiT1533A-H4-0004 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 100 ppm
View Details
Oscillators - 8100 Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 750 to 2900 MHz
Output Power 8 dBm
View Details
Oscillators - 2195-OM-7605-C8-32.768KHZ-20PPM-TA-QA-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 20 ppm
View Details
Oscillators - 500DSAA135M000ACF-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Features / Standards Lead-Free
View Details