QST Products LLC Crystals QT532S-24.000MEEQ-T

Description
24MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT532S-24.000MEEQ-TTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

24MHz ±10ppm Crystal 10pF 40 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 4981-QT532S-24.000MEEQ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
5.0X3.2 10PPM @25C 10PPM (-20 TO

5.0X3.2 10PPM @25C 10PPM (-20 TO

Buy Now Datasheet
Crystals - 4981-QT532S-24.000MEEQ-TCT-ND - DigiKey
Thief River Falls, MN, United States
5.0X3.2 10PPM @25C 10PPM (-20 TO

5.0X3.2 10PPM @25C 10PPM (-20 TO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT532S-24.000MEEQ-TTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-120-20-20A - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Oscillators - 7960536 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details