QST Products LLC Crystals QT532S-18.432MBBK-T

Description
4-PAD 50/50PPM @25C-20~70C 20PF
Request a Quote Datasheet
Description
4-PAD 50/50PPM @25C-20~70C 20PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT532S-18.432MBBK-TCT-ND - DigiKey
Thief River Falls, MN, United States
4-PAD 50/50PPM @25C-20~70C 20PF

4-PAD 50/50PPM @25C-20~70C 20PF

Buy Now Datasheet
Crystals - 4981-QT532S-18.432MBBK-TTR-ND - DigiKey
Thief River Falls, MN, United States
4-PAD 50/50PPM @25C-20~70C 20PF

4-PAD 50/50PPM @25C-20~70C 20PF

Buy Now Datasheet
Crystals - 4981-QT532S-18.432MBBK-TDKR-ND - DigiKey
Thief River Falls, MN, United States
4-PAD 50/50PPM @25C-20~70C 20PF

4-PAD 50/50PPM @25C-20~70C 20PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT532S-18.432MBBK-TCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Units - 6720242 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-120-8-33B-CHN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-100PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers