QST Products LLC Crystals QT532G-36.000MBBK-T

Description
2-PAD 50/50PPM @25C-20~70C 20PF
Request a Quote Datasheet
Description
2-PAD 50/50PPM @25C-20~70C 20PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT532G-36.000MBBK-TDKR-ND - DigiKey
Thief River Falls, MN, United States
2-PAD 50/50PPM @25C-20~70C 20PF

2-PAD 50/50PPM @25C-20~70C 20PF

Buy Now Datasheet
Crystals - 4981-QT532G-36.000MBBK-TTR-ND - DigiKey
Thief River Falls, MN, United States
2-PAD 50/50PPM @25C-20~70C 20PF

2-PAD 50/50PPM @25C-20~70C 20PF

Buy Now Datasheet
Crystals - 4981-QT532G-36.000MBBK-TCT-ND - DigiKey
Thief River Falls, MN, United States
2-PAD 50/50PPM @25C-20~70C 20PF

2-PAD 50/50PPM @25C-20~70C 20PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT532G-36.000MBBK-TDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-1.8432MHZ-10PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 10 pF
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details
Crystals - X088-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Oscillators - 1735874 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details