QST Products LLC Crystals QT49S-8.000MEEJ-T

Description
8MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT49S-8.000MEEJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US

8MHz ±10ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals - 4981-QT49S-8.000MEEJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
HC49 10PPM @25C 10PPM (-20 TO 7

HC49 10PPM @25C 10PPM (-20 TO 7

Buy Now Datasheet
Crystals - 4981-QT49S-8.000MEEJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
HC49 10PPM @25C 10PPM (-20 TO 7

HC49 10PPM @25C 10PPM (-20 TO 7

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT49S-8.000MEEJ-TTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
4 Pin Crystal C6S - C6S-24.000-18-1025-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C6S
Frequency 24 MHz
Load Capacitance 18 pF
View Details
32.768 kHz Tuning Fork Crystal (Through-Hole) - DS10 - Micro Crystal AG
Specs
Package / Form Factor Through Hole
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details