QST Products LLC Crystals QT49S-24.000MAAE-T

Description
HC49S 30/30PPM @25C-20~70C 12PF
Request a Quote Datasheet
Description
HC49S 30/30PPM @25C-20~70C 12PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT49S-24.000MAAE-TCT-ND - DigiKey
Thief River Falls, MN, United States
HC49S 30/30PPM @25C-20~70C 12PF

HC49S 30/30PPM @25C-20~70C 12PF

Buy Now Datasheet
Crystals - 4981-QT49S-24.000MAAE-TTR-ND - DigiKey
Thief River Falls, MN, United States
HC49S 30/30PPM @25C-20~70C 12PF

HC49S 30/30PPM @25C-20~70C 12PF

Buy Now Datasheet
Crystals - 4981-QT49S-24.000MAAE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
HC49S 30/30PPM @25C-20~70C 12PF

HC49S 30/30PPM @25C-20~70C 12PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT49S-24.000MAAE-TCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-120-12-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-7PF-100PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
4 Pin Crystal C5S - C5S-12.000-18-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 18 pF
View Details