QST Products LLC Crystals QT49S-18.000MBBK-T

Description
HC49S 50/50PPM @25C-20~70C 20PF
Request a Quote Datasheet
Description
HC49S 50/50PPM @25C-20~70C 20PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT49S-18.000MBBK-TDKR-ND - DigiKey
Thief River Falls, MN, United States
HC49S 50/50PPM @25C-20~70C 20PF

HC49S 50/50PPM @25C-20~70C 20PF

Buy Now Datasheet
Crystals - 4981-QT49S-18.000MBBK-TTR-ND - DigiKey
Thief River Falls, MN, United States
HC49S 50/50PPM @25C-20~70C 20PF

HC49S 50/50PPM @25C-20~70C 20PF

Buy Now Datasheet
Crystals - 4981-QT49S-18.000MBBK-TCT-ND - DigiKey
Thief River Falls, MN, United States
HC49S 50/50PPM @25C-20~70C 20PF

HC49S 50/50PPM @25C-20~70C 20PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT49S-18.000MBBK-TDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X427-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
4 Pin Crystal C3E - C3E-27.120-12-1015-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
Crystals - 2195-CC4V-T1A-40.000KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details