QST Products LLC Crystals QT49S-16.000MAHJ-T

Description
HC49 SMD MHZ QUARTZ XTAL / METAL
Request a Quote Datasheet
Description
HC49 SMD MHZ QUARTZ XTAL / METAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT49S-16.000MAHJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
HC49 SMD MHZ QUARTZ XTAL / METAL

HC49 SMD MHZ QUARTZ XTAL / METAL

Buy Now Datasheet
Crystals - 4981-QT49S-16.000MAHJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
HC49 SMD MHZ QUARTZ XTAL / METAL

HC49 SMD MHZ QUARTZ XTAL / METAL

Buy Now Datasheet
Crystals - 4981-QT49S-16.000MAHJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
HC49 SMD MHZ QUARTZ XTAL / METAL

HC49 SMD MHZ QUARTZ XTAL / METAL

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT49S-16.000MAHJ-TDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; HC-49/US
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-13-30B-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-9PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillators - 1735878 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details