QST Products LLC Crystals QT325S-54.000MAHV-T

Description
3.2X2.5 30/30PPM 25C -40~85C 8PF
Request a Quote Datasheet
Description
3.2X2.5 30/30PPM 25C -40~85C 8PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT325S-54.000MAHV-TCT-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 30/30PPM 25C -40~85C 8PF

3.2X2.5 30/30PPM 25C -40~85C 8PF

Buy Now Datasheet
Crystals - 4981-QT325S-54.000MAHV-TDKR-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 30/30PPM 25C -40~85C 8PF

3.2X2.5 30/30PPM 25C -40~85C 8PF

Buy Now Datasheet
Crystals - 4981-QT325S-54.000MAHV-TTR-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 30/30PPM 25C -40~85C 8PF

3.2X2.5 30/30PPM 25C -40~85C 8PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT325S-54.000MAHV-TCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C7S - C7S-24.576-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 24.58 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystals - XC758TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US - 4 Lead
Frequency Stability 50 ppm
Load Capacitance 20 pF
View Details
2 suppliers
32.768KHz Tuning Fork Crystal - SMLF-2012 - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 2.0 x 1.2mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details