QST Products LLC Crystals QT325S-32.000MEEQ-T

Description
3.2X2.5 10PPM @25C 10PPM (-20 TO
Request a Quote Datasheet
Description
3.2X2.5 10PPM @25C 10PPM (-20 TO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT325S-32.000MEEQ-TTR-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 10PPM @25C 10PPM (-20 TO

3.2X2.5 10PPM @25C 10PPM (-20 TO

Buy Now Datasheet
Crystals - 4981-QT325S-32.000MEEQ-TCT-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 10PPM @25C 10PPM (-20 TO

3.2X2.5 10PPM @25C 10PPM (-20 TO

Buy Now Datasheet
Crystals - 4981-QT325S-32.000MEEQ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 10PPM @25C 10PPM (-20 TO

3.2X2.5 10PPM @25C 10PPM (-20 TO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT325S-32.000MEEQ-TTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-5G3X-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 8136065 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details