QST Products LLC Crystals QT325S-32.000MAHJ-T

Description
32MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT325S-32.000MAHJ-TTR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

32MHz ±30ppm Crystal 18pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 4981-QT325S-32.000MAHJ-TDKR-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 30PPM @25C 30PPM (-40 TO

3.2X2.5 30PPM @25C 30PPM (-40 TO

Buy Now Datasheet
Crystals - 4981-QT325S-32.000MAHJ-TCT-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 30PPM @25C 30PPM (-40 TO

3.2X2.5 30PPM @25C 30PPM (-40 TO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT325S-32.000MAHJ-TTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Crystals - 2195-CC4V-T1A-32.768KHZ-9PF-10PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
Surface Mount Crystals - ECS-100-20-30B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers