QST Products LLC Crystals QT325G-26.000MAHE-T

Description
26MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
26MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT325G-26.000MAHE-TTR-ND - DigiKey
Thief River Falls, MN, United States
26MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

26MHz ±30ppm Crystal 12pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 4981-QT325G-26.000MAHE-TDKR-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 30PPM @25C 30PPM (-40 TO

3.2X2.5 30PPM @25C 30PPM (-40 TO

Buy Now Datasheet
Crystals - 4981-QT325G-26.000MAHE-TCT-ND - DigiKey
Thief River Falls, MN, United States
3.2X2.5 30PPM @25C 30PPM (-40 TO

3.2X2.5 30PPM @25C 30PPM (-40 TO

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT325G-26.000MAHE-TTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-8.000-18-2020-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-122.8-20-20A-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Oscillator (CMOS/LVPECL/LVDS/HCSL) - 163-B series - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 0.0328 to 160 MHz
View Details