QST Products LLC Crystals QT252S-48.000MEEV-T

Description
2.5X2.0 10/10PPM -20~70C 8PF
Request a Quote Datasheet
Description
2.5X2.0 10/10PPM -20~70C 8PF
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT252S-48.000MEEV-TCT-ND - DigiKey
Thief River Falls, MN, United States
2.5X2.0 10/10PPM -20~70C 8PF

2.5X2.0 10/10PPM -20~70C 8PF

Buy Now Datasheet
Crystals - 4981-QT252S-48.000MEEV-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.5X2.0 10/10PPM -20~70C 8PF

2.5X2.0 10/10PPM -20~70C 8PF

Buy Now Datasheet
Crystals - 4981-QT252S-48.000MEEV-TDKR-ND - DigiKey
Thief River Falls, MN, United States
2.5X2.0 10/10PPM -20~70C 8PF

2.5X2.0 10/10PPM -20~70C 8PF

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT252S-48.000MEEV-TCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 20 ppm
View Details
Surface Mount Crystals - ECS-120-S-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-10PPM-TA-QCDKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-18.432-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 18.43 MHz
Load Capacitance 12 pF
View Details
3 suppliers