QST Products LLC Crystals QT216S-32.000MAAV-T

Description
2.0X1.6 SEAM SEAL MHZ XTAL -4PAD
Request a Quote Datasheet
Description
2.0X1.6 SEAM SEAL MHZ XTAL -4PAD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT216S-32.000MAAV-TCT-ND - DigiKey
Thief River Falls, MN, United States
2.0X1.6 SEAM SEAL MHZ XTAL -4PAD

2.0X1.6 SEAM SEAL MHZ XTAL -4PAD

Buy Now Datasheet
Crystals - 4981-QT216S-32.000MAAV-TDKR-ND - DigiKey
Thief River Falls, MN, United States
2.0X1.6 SEAM SEAL MHZ XTAL -4PAD

2.0X1.6 SEAM SEAL MHZ XTAL -4PAD

Buy Now Datasheet
Crystals - 4981-QT216S-32.000MAAV-TTR-ND - DigiKey
Thief River Falls, MN, United States
2.0X1.6 SEAM SEAL MHZ XTAL -4PAD

2.0X1.6 SEAM SEAL MHZ XTAL -4PAD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT216S-32.000MAAV-TCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Units - 8149535P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor HC-49
Features / Standards RoHS
Frequency 16 MHz
View Details
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details