QST Products LLC Crystals QT1CS-32.768KDZF-T

Description
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 4-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 4981-QT1CS-32.768KDZF-TTR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 4-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 4981-QT1CS-32.768KDZF-TDKR-ND - DigiKey
Thief River Falls, MN, United States
1.2X1.0 - 32.768KHZ 20PPM @25C 1

1.2X1.0 - 32.768KHZ 20PPM @25C 1

Buy Now Datasheet
Crystals - 4981-QT1CS-32.768KDZF-TCT-ND - DigiKey
Thief River Falls, MN, United States
1.2X1.0 - 32.768KHZ 20PPM @25C 1

1.2X1.0 - 32.768KHZ 20PPM @25C 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 4981-QT1CS-32.768KDZF-TTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - X090-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
2 suppliers
Crystal Oscillators - 8136292 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 25 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Oscillator - SMD-5032 160 series 40MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details